The AXG240144 is a 0.35mm pitch board-to-FPC connector in the S35 series, designed for wearable, smartphone, and hearable devices. It features a slim 1.7mm width and a 0.8mm mated height, with 40 pins and a two-piece construction. The connector uses a proprietary "TOUGH CONTACT" design for reliability in compact form, with copper alloy terminals plated in Ni/Au and a LCP resin housing rated UL94V-0. Contact resistance is maximum 90mΩ, rated current is 0.3A per pin, and insulation resistance is minimum 1000MΩ. It withstands reflow soldering up to 260°C and operates from -55°C to +85°C.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 70AC6947 |
| Product Name | S35(0.35Mm Pitc Panasonic |