The S35 series is a narrow-pitch (0.35 mm) board-to-FPC connector designed for wearable, smartphone, and hearable devices, with a slim width of 1.7 mm and mated heights of 0.6 mm or 0.8 mm. It features a two-piece construction, 2-point soldering, and a "TOUGH CONTACT" design for reliable performance in compact form factors. The part is rated for 0.3 A per pin, 60 V AC/DC, and operates from -55°C to +85°C. Contact resistance is max 90 mΩ, insulation resistance is min 1,000 MΩ, and dielectric strength is 150 V AC for 1 minute. The housing is LCP resin (UL94V-0), with contact terminals plated in nickel and gold. The AXG230144A is a 30-pin header variant with 0.6 mm mated height, surface-treated with nickel and gold plating, and supplied in 15,000-piece reels.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 98AC0669 |
| Product Name | S35(0.35Mm Pitc Panasonic |