The S35 series is a narrow-pitch (0.35 mm) board-to-FPC connector designed for ultra-slim applications such as wearable, smartphone, and hearable devices, with a width of 1.7 mm and mated heights of 0.6 mm or 0.8 mm. The AXG230144 part is a 30-pin header variant with a 0.6 mm mated height, featuring 2-point soldering, Ni/Au surface treatment on contact and terminal portions, and a LCP resin housing rated UL94V-0. Rated for 0.3 A per pin and 60 V AC/DC, it meets dielectric strength of 150 V AC for 1 minute and insulation resistance of at least 1,000 MΩ. Insertion force is limited to 1.300 N per pin contact for pin counts above 22, and removal force is a minimum of 0.215 N per pin. It operates from -55°C to +85°C and withstands reflow soldering up to 260°C. The part supports up to 200 mating cycles.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 70AC6944 |
| Product Name | S35(0.35Mm Pitc Panasonic |