The S35 series is a board-to-FPC connector with 0.35mm pitch, designed for wearable, smartphone, and hearable devices. It has a slim width of 1.7mm and offers mated heights of 0.6mm or 0.8mm with two-point soldering. The connector features a 'TOUGH CONTACT' construction for reliability in demanding environments. Rated for 0.3A per pin and 60V AC/DC, it meets dielectric strength of 150V AC for 1 minute and insulation resistance of at least 1,000MΩ. Contact resistance is maximally 90mΩ, and insertion/removal forces are specified per pin count. It supports reflow soldering up to 260°C and operates from -55°C to +85°C. Contacts use Ni plating with Au surface treatment, and the housing is LCP resin (UL94V-0).
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 98AC0668 |
| Product Name | S35(0.35Mm Pitc Panasonic |