The S35 series is a narrow-pitch (0.35 mm) board-to-FPC connector designed for ultra-slim applications such as wearable and hearable devices, with a width of 1.7 mm and mated heights of 0.6 mm or 0.8 mm. The part AXG224224 is a 24-pin header variant for the 0.8 mm mated height configuration, featuring 2-point soldering, Ni/Au plating on contacts and terminals, and a LCP resin housing rated UL94V-0. It supports a maximum current of 0.3 A per pin and 60 V AC/DC, with an insulation resistance of at least 1,000 MΩ and contact resistance of no more than 90 mΩ. The connector withstands temperatures from -55°C to +85°C and meets MIL-STD-202F thermal shock requirements. The unit weight for a 24-pin header at 0.8 mm height is 0.01 g.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 70AC6943 |
| Product Name | S35(0.35Mm Pitc Panasonic |