The S35 is a board-to-FPC narrow pitch connector with a 0.35 mm pitch, designed for wearable, smartphone, and hearable devices. It has a slim width of 1.7 mm and a low-profile mated height of 0.6 mm or 0.8 mm. The connector uses a two-piece design with 2-point soldering and employs a "TOUGH CONTACT" construction for reliability in demanding environments. It supports a rated current of 0.3 A per pin and a rated voltage of 60 V AC/DC. Insulation resistance is at least 1,000 MΩ. Terminals are copper alloy with nickel base and gold surface plating. Operating temperature ranges from -55°C to +85°C. Maximum reflow soldering temperature is 260°C. It is rated for up to 200 insertion and removal cycles per hour, with 30 cycles per hour for 34-pin variants.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 98AC0666 |
| Product Name | S35(0.35Mm Pitc Panasonic |