The S35 series is a board-to-FPC connector with a 0.35mm pitch, designed for ultra-slim applications such as wearable and hearable devices. It features a width of 1.7mm and mated heights of 0.6mm or 0.8mm, with two-point soldering. The connector uses a "TOUGH CONTACT" construction for reliability in demanding environments. Contact and terminal surfaces are Ni-plated with Au plating, and the molded portion is made of LCP resin rated UL94V-0. Rated current is 0.3A per pin (max 5A total), rated voltage is 60V AC/DC, and dielectric strength is 150V AC for 1 minute. Insulation resistance is at least 1,000MΩ, and contact resistance is no more than 90mΩ. The operating temperature range is -55°C to +85°C, with reflow soldering compatibility up to 260°C. The part supports up to 200 insertion and removal cycles.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 98AC0664 |
| Product Name | S35(0.35Mm Pitc Panasonic |