The S35 is a narrow-pitch (0.35 mm) board-to-FPC connector for wearable, smartphone, and hearable devices, available in a 0.8 mm mated height with 12 pins, featuring a slim 1.7 mm width and 2-point soldering. It has a rated current of 0.3 A per pin, rated voltage of 60 V AC/DC, dielectric strength of 150 V AC for 1 minute, and insulation resistance of at least 1,000 MΩ. Contact resistance is maximally 90 mΩ, with insertion force up to 1.3 N per pin and removal force minimally 0.215 N per pin. Operating temperature ranges from -55 to +85°C, with reflow soldering up to 260°C and soldering iron resistance at 300°C for 5 seconds or 350°C for 3 seconds. The contact terminals use Ni plating with Au surface plating, and the housing is LCP resin rated UL94V-0.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 70AC6939 |
| Product Name | S35(0.35Mm Pitc Panasonic |