Panasonic Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXG212144

Description
Win Source Part Number: 1364429-AXG212144 Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Package: Tape & Reel Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: S35 Product Status: Active Features: Solder Retention Base Product Number: AXG212 Mounting Type: Surface Mount HTSUS: 8536.69.4040 ECCN: EAR99 Contact Finish: Gold Connector Type: Header, Outer Shroud Contacts Number of Positions: 12 Number of Rows: 2 Mated Stacking Heights: 0.6mm Pitch: 0.014" (0.35mm) Height Above Board: 0.018" (0.46mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1364429-AXG212144 Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Package: Tape & Reel Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: S35 Product Status: Active Features: Solder Retention Base Product Number: AXG212 Mounting Type: Surface Mount HTSUS: 8536.69.4040 ECCN: EAR99 Contact Finish: Gold Connector Type: Header, Outer Shroud Contacts Number of Positions: 12 Number of Rows: 2 Mated Stacking Heights: 0.6mm Pitch: 0.014" (0.35mm) Height Above Board: 0.018" (0.46mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1364429-AXG212144 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1364429-AXG212144
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1364429-AXG212144
Win Source Part Number: 1364429-AXG212144 Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Package: Tape & Reel Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: S35 Product Status: Active Features: Solder Retention Base Product Number: AXG212 Mounting Type: Surface Mount HTSUS: 8536.69.4040 ECCN: EAR99 Contact Finish: Gold Connector Type: Header, Outer Shroud Contacts Number of Positions: 12 Number of Rows: 2 Mated Stacking Heights: 0.6mm Pitch: 0.014" (0.35mm) Height Above Board: 0.018" (0.46mm)

Win Source Part Number: 1364429-AXG212144
Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Package: Tape & Reel
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electric Works
Series: S35
Product Status: Active
Features: Solder Retention
Base Product Number: AXG212
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
ECCN: EAR99
Contact Finish: Gold
Connector Type: Header, Outer Shroud Contacts
Number of Positions: 12
Number of Rows: 2
Mated Stacking Heights: 0.6mm
Pitch: 0.014" (0.35mm)
Height Above Board: 0.018" (0.46mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
308-AXG212144
Electronic Connector 308-AXG212144
Narrow Pitch Connector Product overview: AXG212144 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXG212144 can be used for catalog matching and distributor lookup.

Narrow Pitch Connector Product overview: AXG212144 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXG212144 can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXG212144
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXG212144
CONN HDR 12POS SMD GOLD

CONN HDR 12POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1364429-AXG212144 308-AXG212144 AXG212144
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
High Flow Power Backplane 2x2 Male +16 Signal Right Angle Press Fit Connector - 80319RH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 461-1285-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details