The S35 series consists of narrow pitch board-to-FPC connectors with a 0.35mm pitch, designed for compact wearable, smartphone, and hearable devices. The housing is 1.7mm wide with mated heights of 0.6mm or 0.8mm, featuring a two-piece design and 2-point soldering. Contacts use copper alloy with nickel and gold plating; the housing is UL94V-0 LCP resin. Rated at 0.3A per pin (5A total), 60V AC/DC, and 150V AC dielectric strength for one minute. Insulation resistance is 1,000MΩ minimum at 250V DC; contact resistance is 90mΩ maximum. Operates from -55°C to +85°C and survives reflow up to 260°C. Mating cycles are rated at 200 per hour or 30 total. Conforms to MIL-STD-202F thermal shock and environmental tests.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 98AC0662 |
| Product Name | S35(0.35Mm Pitc Panasonic |