Panasonic Arrays, Edge Type, Mezzanine (Board to Board) AXG210144

Description
CONN HDR 10POS SMD GOLD
Datasheet
Description
CONN HDR 10POS SMD GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - AXG210144 - ODG (Origin Data Global)
Shenzhen, China
Arrays, Edge Type, Mezzanine (Board to Board)
AXG210144
Arrays, Edge Type, Mezzanine (Board to Board) AXG210144
CONN HDR 10POS SMD GOLD

CONN HDR 10POS SMD GOLD

Supplier's Site Datasheet
Conn, Stacking, Header, 10Pos, 2Row; Product Range Panasonic - 82AH1278 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 10Pos, 2Row; Product Range Panasonic
82AH1278
Conn, Stacking, Header, 10Pos, 2Row; Product Range Panasonic 82AH1278
CONN, STACKING, HEADER, 10POS, 2ROW; Product Range:S35 Series; No. of Contacts:10Contacts; Gender:Header; Pitch Spacing:0.35mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONN, STACKING, HEADER, 10POS, 2ROW; Product Range:S35 Series; No. of Contacts:10Contacts; Gender:Header; Pitch Spacing:0.35mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number AXG210144 82AH1278
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Conn, Stacking, Header, 10Pos, 2Row; Product Range Panasonic
Product Type IC Headers; Header, Outer Shroud Contacts IC Headers
Mounting SMT; Surface Mount SMT; Surface Mount
Features Solder Retention
Number of Contacts 10 10
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Contact Resistance 120 milliohms
View Details
717 Series QFN/LGA Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details
Discrete Sockets - 9094338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details