The S35 series is a board-to-FPC connector with a 0.35 mm pitch, designed for ultra-slim applications such as wearable, smartphone, and hearable devices. It features a 1.7 mm width and mated heights of 0.6 mm or 0.8 mm, with 2-point soldering. The connector uses a "TOUGH CONTACT" construction for reliable performance in compact form. Contact and terminal portions are plated with nickel and gold. Rated for 60 V AC/DC and 0.3 A per pin, it meets dielectric strength requirements of 150 V AC for 1 minute and maintains insulation resistance of at least 1,000 MΩ at 250 V DC. It supports reflow soldering up to 260 °C and operates from -55 °C to +85 °C. The part is constructed with LCP resin (UL94V-0) and complies with MIL-STD-202F for thermal shock resistance.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 98AC0661 |
| Product Name | S35(0.35Mm Pitc Panasonic |