The AXG160144 is a 0.35mm pitch board-to-FPC connector with 60 pins and a mated height of 0.6mm, designed for compact wearable and mobile devices. It features a width of 1.7mm and a two-piece design with 2-point soldering. The connector uses a Ni/Au plating on copper alloy contacts and LCP resin (UL94V-0) molding. It supports a rated current of 0.3A per pin, 60V AC/DC, insulation resistance of at least 1000MΩ, and contact resistance of no more than 90mΩ. The operating temperature range is -55°C to +85°C, and it withstands reflow soldering up to 260°C. The connector meets electrical dielectric strength of 150V AC for 1 minute and has a repetition life of up to 200 cycles per hour.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 70AC6936 |
| Product Name | S35(0.35Mm Pitc Panasonic |