The S35 series consists of narrow-pitch board-to-FPC connectors with a 0.35 mm pitch, designed for ultra-slim applications such as wearable and hearable devices. The connector has a width of 1.7 mm and offers mated heights of 0.6 mm or 0.8 mm. It features a two-piece design with 2-point soldering and a proprietary 'TOUGH CONTACT' construction for reliability in compact form factors. The rated current is 0.3 A per pin, with a maximum total of 5 A across all contacts, and a rated voltage of 60 V AC/DC. Dielectric strength is 150 V AC for one minute, and insulation resistance is at least 1,000 MΩ. Contact resistance is a maximum of 90 mΩ. The operating temperature range is -55 °C to +85 °C, with reflow soldering compatibility up to 260 °C. Contacts are made of copper alloy with Ni/Au plating. The molded portion uses LCP resin rated UL94V-0.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 98AC0659 |
| Product Name | S35(0.35Mm Pitc Panasonic |