Panasonic Rectangular Connectors - AXG140144A AXG140144A

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 774853-AXG140144A Series: S35 Packaging: Cut Strip Number of Positions: 40 Pitch: 0.014" (0.35mm) Features: Solder Retention Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 0.6mm Height Above Board: 0.023" (0.60mm) Mounting: SMD Family Name: AXG140144A Categories: Connectors, Interconnects ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 774853-AXG140144A Series: S35 Packaging: Cut Strip Number of Positions: 40 Pitch: 0.014" (0.35mm) Features: Solder Retention Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 0.6mm Height Above Board: 0.023" (0.60mm) Mounting: SMD Family Name: AXG140144A Categories: Connectors, Interconnects ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - AXG140144A - 774853-AXG140144A - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXG140144A
774853-AXG140144A
Rectangular Connectors - AXG140144A 774853-AXG140144A
Manufacturer: Panasonic Electric Works Win Source Part Number: 774853-AXG140144A Series: S35 Packaging: Cut Strip Number of Positions: 40 Pitch: 0.014" (0.35mm) Features: Solder Retention Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 0.6mm Height Above Board: 0.023" (0.60mm) Mounting: SMD Family Name: AXG140144A Categories: Connectors, Interconnects ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 500

Manufacturer: Panasonic Electric Works
Win Source Part Number: 774853-AXG140144A
Series: S35
Packaging: Cut Strip
Number of Positions: 40
Pitch: 0.014" (0.35mm)
Features: Solder Retention
Connector Type: Socket, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 0.6mm
Height Above Board: 0.023" (0.60mm)
Mounting: SMD
Family Name: AXG140144A
Categories: Connectors, Interconnects
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 500

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-AXG140144A
SMD Electronic Connector 308-AXG140144A
Conn Fine Pitch Connector RCP 40 POS 0.35mm Solder ST SMD Product overview: AXG140144A from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXG140144A can be used for catalog matching and distributor lookup.

Conn Fine Pitch Connector RCP 40 POS 0.35mm Solder ST SMD Product overview: AXG140144A from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXG140144A can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXG140144A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXG140144A
CONN SOCKET 40POS SMD GOLD

CONN SOCKET 40POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 774853-AXG140144A 308-AXG140144A AXG140144A
Product Name Rectangular Connectors - AXG140144A SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF BNC Connector Series - Rego Electronics Inc.
Specs
Connector Type RF and Microwave Connector
View Details
M12 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 OHM Connectors BNC Bulkhead Jack - 190728 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details