The S35 series is a board-to-FPC connector with 0.35mm pitch, designed for ultra-slim applications such as wearable and hearable devices. It features a width of 1.7mm and mated heights of 0.6mm or 0.8mm. The connector uses a two-piece design with 2-point soldering and employs a 'TOUGH CONTACT' construction for reliability in demanding environments. Contact and terminal portions are plated with nickel under gold, and the molded portion is made of LCP resin meeting UL94V-0. Rated for 0.3A per pin and 60V AC/DC, it maintains insulation resistance of at least 1,000MΩ and contact resistance of no more than 90mΩ. It operates from -55°C to +85°C and withstands reflow soldering up to 260°C. The part number AXG140144A falls within the series' specified pin counts of 40 pins for the 0.6mm mated height variant.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 98AC0655 |
| Product Name | S35(0.35Mm Pitc Panasonic |