Panasonic Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXG134144

Description
Win Source Part Number: 1364531-AXG134144 Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Package: Tape & Reel Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: S35 Product Status: Active Features: Solder Retention Base Product Number: AXG134 Mounting Type: Surface Mount HTSUS: 8536.69.4040 ECCN: EAR99 Contact Finish: Gold Connector Type: Socket, Center Strip Contacts Number of Positions: 34 Number of Rows: 2 Mated Stacking Heights: 0.6mm Pitch: 0.014" (0.35mm) Height Above Board: 0.023" (0.59mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1364531-AXG134144 Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Package: Tape & Reel Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: S35 Product Status: Active Features: Solder Retention Base Product Number: AXG134 Mounting Type: Surface Mount HTSUS: 8536.69.4040 ECCN: EAR99 Contact Finish: Gold Connector Type: Socket, Center Strip Contacts Number of Positions: 34 Number of Rows: 2 Mated Stacking Heights: 0.6mm Pitch: 0.014" (0.35mm) Height Above Board: 0.023" (0.59mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1364531-AXG134144 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1364531-AXG134144
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1364531-AXG134144
Win Source Part Number: 1364531-AXG134144 Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Package: Tape & Reel Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: S35 Product Status: Active Features: Solder Retention Base Product Number: AXG134 Mounting Type: Surface Mount HTSUS: 8536.69.4040 ECCN: EAR99 Contact Finish: Gold Connector Type: Socket, Center Strip Contacts Number of Positions: 34 Number of Rows: 2 Mated Stacking Heights: 0.6mm Pitch: 0.014" (0.35mm) Height Above Board: 0.023" (0.59mm)

Win Source Part Number: 1364531-AXG134144
Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Package: Tape & Reel
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electric Works
Series: S35
Product Status: Active
Features: Solder Retention
Base Product Number: AXG134
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
ECCN: EAR99
Contact Finish: Gold
Connector Type: Socket, Center Strip Contacts
Number of Positions: 34
Number of Rows: 2
Mated Stacking Heights: 0.6mm
Pitch: 0.014" (0.35mm)
Height Above Board: 0.023" (0.59mm)

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXG134144
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXG134144
CONN SOCKET 34POS SMD GOLD

CONN SOCKET 34POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 1364531-AXG134144 AXG134144
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Module, Medical, 2A, 250Vac; Connector Type Schurter - 05AC7366 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details