The S35 series is a narrow-pitch (0.35 mm) board-to-FPC connector designed for ultra-compact applications such as wearable and hearable devices. It features a slim width of 1.7 mm and a low mated height of 0.8 mm for the AXG124224 variant. The connector uses a two-piece design with 2-point soldering and employs a proprietary "TOUGH CONTACT" construction for reliability in demanding environments. Contact and terminal surfaces are nickel-plated with gold flash plating. Rated for 60 V AC/DC and 0.3 A per pin, it maintains an insulation resistance of at least 1,000 MΩ and a contact resistance of no more than 90 mΩ. It operates reliably from -55 to +85 °C and withstands reflow soldering up to 260 °C. The part complies with JIS C 5402 for contact resistance and MIL-STD-202F for thermal shock.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 70AC6928 |
| Product Name | S35(0.35Mm Pitc Panasonic |