Panasonic Rectangular Connectors - AXG124144 AXG124144

Description
Manufacturer: Panasonic Win Source Part Number: 862745-AXG124144 Series: S35 Features: 24 Position Connector Socket, Center Strip Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.69.4040 Other Part Number: AXG12414, AXG12414-ND
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 862745-AXG124144 Series: S35 Features: 24 Position Connector Socket, Center Strip Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.69.4040 Other Part Number: AXG12414, AXG12414-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - AXG124144 - 862745-AXG124144 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXG124144
862745-AXG124144
Rectangular Connectors - AXG124144 862745-AXG124144
Manufacturer: Panasonic Win Source Part Number: 862745-AXG124144 Series: S35 Features: 24 Position Connector Socket, Center Strip Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.69.4040 Other Part Number: AXG12414, AXG12414-ND

Manufacturer: Panasonic
Win Source Part Number: 862745-AXG124144
Series: S35
Features: 24 Position Connector Socket, Center Strip Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8536.69.4040
Other Part Number: AXG12414, AXG12414-ND

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
308-AXG124144
Electronic Connector 308-AXG124144
Narrow Pitch Connectors Product overview: AXG124144 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXG124144 can be used for catalog matching and distributor lookup.

Narrow Pitch Connectors Product overview: AXG124144 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXG124144 can be used for catalog matching and distributor lookup.

Supplier's Site
Conn, Stacking, Rcpt, 24Pos, 2Row; Product Range Panasonic - 82AH1271 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 24Pos, 2Row; Product Range Panasonic
82AH1271
Conn, Stacking, Rcpt, 24Pos, 2Row; Product Range Panasonic 82AH1271
CONN, STACKING, RCPT, 24POS, 2ROW; Product Range:S35 Series; No. of Contacts:24Contacts; Gender:Receptacle; Pitch Spacing:0.35mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONN, STACKING, RCPT, 24POS, 2ROW; Product Range:S35 Series; No. of Contacts:24Contacts; Gender:Receptacle; Pitch Spacing:0.35mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXG124144
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXG124144
CONN SOCKET 24POS SMD GOLD

CONN SOCKET 24POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 862745-AXG124144 308-AXG124144 82AH1271 AXG124144
Product Name Rectangular Connectors - AXG124144 Electronic Connector Conn, Stacking, Rcpt, 24Pos, 2Row; Product Range Panasonic Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-00113TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Rectangular Connector Accessories - 102681-3-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
4 suppliers