AXG120144 is a 20-pin socket connector in the S35 series, designed for board-to-FPC applications with a 0.35mm pitch. It features a slim width of 1.7mm and a mated height of 0.6mm, enabling compact designs in wearable and mobile devices. The connector employs a two-piece structure with 2-point soldering and uses nickel and gold plating for reliable contact performance. Rated for 0.3A per pin and 60V AC/DC, it meets dielectric strength of 150V AC for 1 minute and maintains insulation resistance of at least 1,000MΩ. Insertion force is limited to 26.0N for up to 20 pins, with removal force exceeding 0.215N per pin. It operates from -55°C to +85°C and withstands reflow soldering up to 260°C. The mold is made of LCP resin rated UL94V-0.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 70AC6926 |
| Product Name | S35(0.35Mm Pitc Panasonic |