The S35 series consists of narrow-pitch (0.35 mm) board-to-FPC connectors with a slim width of 1.7 mm and mated heights of 0.6 mm or 0.8 mm. The part AXG112224A is a 12-pin header variant with a 0.8 mm mated height, featuring Ni plating with Au surface treatment on both contact and terminal portions, and a two-point soldering design. It operates within a temperature range of -55 to +85°C, supports a rated current of 0.3 A per pin, and has a dielectric strength of 150 V AC for 1 minute. The connector meets JIS C 5402 for contact resistance (max. 90 mΩ) and has an insulation resistance of at least 1,000 MΩ. The molded portion is made of LCP resin conforming to UL94V-0, and the terminals are constructed from copper alloy with nickel barriers near solder points.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 98AC0647 |
| Product Name | S35(0.35Mm Pitc Panasonic |