The S35 is a narrow-pitch (0.35 mm) board-to-FPC connector system for wearable and mobile devices, featuring a slim 1.7 mm width and low mated heights of 0.6 mm or 0.8 mm. The AXG112224 variant is a 12-pin header with 0.8 mm mated height, paired with a socket, featuring Ni/Au plating on both contact and terminal portions. It supports a rated current of 0.3 A per pin and 60 V AC/DC, with an insulation resistance of at least 1,000 MΩ and a contact resistance of no more than 90 mΩ. The connector withstands reflow soldering up to 260°C and operates from -55°C to +85°C. Mechanical insertion force for the 0.8 mm height variant is maximized at 1.3 N per pin contact, and removal force is a minimum of 0.215 N per pin contact. The housing is made of LCP resin (UL94V-0).
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 70AC6924 |
| Product Name | S35(0.35Mm Pitc Panasonic |