The S35 series is a board-to-FPC connector with 0.35 mm pitch, designed for wearable and mobile devices. It has a slim 1.7 mm width and low mated heights of 0.6 mm or 0.8 mm. The two-piece design uses 2-point soldering and a "TOUGH CONTACT" structure for reliable performance. Rated current is 0.3 A per pin, with 60 V AC/DC voltage rating and dielectric strength of 150 V AC for 1 minute. Contact resistance is ≤90 mΩ, and insulation resistance is ≥1,000 MΩ. Operating temperature range is -55°C to +85°C. The housing is LCP resin (UL94V-0); contacts are Ni/Au plated. The AXG112144A variant is not listed, but the series includes a 12-pin socket with 0.6 mm height matching these specs.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 98AC0646 |
| Product Name | S35(0.35Mm Pitc Panasonic |