The AXG112144 is a 0.35mm pitch board-to-FPC connector with a 12-pin socket and 0.6mm mated height, designed for wearable, smartphone, and hearable devices. It features a slim 1.7mm width and 2-point soldering, with contact and terminal surfaces plated in nickel and gold. Rated for 0.3A per pin and 60V AC/DC, it supports a dielectric strength of 150V AC for 1 minute and maintains contact resistance under 90mΩ. The connector withstands reflow soldering up to 260°C and operates from -55°C to +85°C. It complies with MIL-STD-202F for thermal shock and has an insertion and removal life of up to 200 cycles per hour. The molded portion is made of LCP resin UL94V-0.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 70AC6923 |
| Product Name | S35(0.35Mm Pitc Panasonic |