AXG110144 is a 10-pin socket connector in the S35 series, designed for board-to-FPC connections with a 0.35mm pitch. It has a slim width of 1.7mm and a mated height of 0.6mm, with a two-point soldering design. The connector features Ni plating with Au surface treatment on both contact and terminal portions, and meets electrical specifications including a rated current of 0.3A per pin, a dielectric strength of 150V AC for 1 minute, and an insulation resistance of at least 1,000MΩ. It operates reliably from -55°C to +85°C and withstands reflow soldering up to 260°C. The molded portion uses LCP resin compliant with UL94V-0.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 70AC6922 |
| Product Name | S35(0.35Mm Pitc Panasonic |