The S35 series is a narrow-pitch (0.35 mm) board-to-FPC connector for ultra-slim applications like wearables, with a width of 1.7 mm and mated heights of 0.6 mm or 0.8 mm. It uses a two-piece design with 2-point soldering and a 'TOUGH CONTACT' structure for reliable performance. Contacts and terminals feature nickel under gold plating; the housing is LCP resin rated UL94V-0. Rated current is 0.3 A per pin (5 A total), rated voltage is 60V AC/DC, dielectric strength is 150V AC for 1 minute, insulation resistance is minimum 1,000 MΩ, and contact resistance is maximum 90 mΩ. Operating temperature ranges from -55°C to +85°C, with reflow tolerance up to 260°C.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 98AC0644 |
| Product Name | S35(0.35Mm Pitc Panasonic |