Panasonic Mezzanine Conn, Header, 4Pos, 0.35Mm; Mezzanine Connector Type Panasonic AXF6K0412

Description
MEZZANINE CONN, HEADER, 4POS, 0.35MM; Mezzanine Connector Type:Header; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:R35K Series RoHS Compliant: Yes
Datasheet
Description
MEZZANINE CONN, HEADER, 4POS, 0.35MM; Mezzanine Connector Type:Header; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:R35K Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mezzanine Conn, Header, 4Pos, 0.35Mm; Mezzanine Connector Type Panasonic - 22AJ1093 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Header, 4Pos, 0.35Mm; Mezzanine Connector Type Panasonic
22AJ1093
Mezzanine Conn, Header, 4Pos, 0.35Mm; Mezzanine Connector Type Panasonic 22AJ1093
MEZZANINE CONN, HEADER, 4POS, 0.35MM; Mezzanine Connector Type:Header; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:R35K Series RoHS Compliant: Yes

MEZZANINE CONN, HEADER, 4POS, 0.35MM; Mezzanine Connector Type:Header; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:R35K Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22AJ1093
Product Name Mezzanine Conn, Header, 4Pos, 0.35Mm; Mezzanine Connector Type Panasonic
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products