Panasonic Connector, Stacking, Header, 60Pos/2Row; Product Range Panasonic AXF6G6012

Description
CONNECTOR, STACKING, HEADER, 60POS/2ROW; Product Range:P4SP Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STACKING, HEADER, 60POS/2ROW; Product Range:P4SP Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, Header, 60Pos/2Row; Product Range Panasonic - 51AH5771 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 60Pos/2Row; Product Range Panasonic
51AH5771
Connector, Stacking, Header, 60Pos/2Row; Product Range Panasonic 51AH5771
CONNECTOR, STACKING, HEADER, 60POS/2ROW; Product Range:P4SP Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 60POS/2ROW; Product Range:P4SP Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 51AH5771
Product Name Connector, Stacking, Header, 60Pos/2Row; Product Range Panasonic
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Discrete Sockets - 1730908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Headers & Wire Housings - B5743-104-M-L-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details