Panasonic Connector, Stacking, Header, 30Pos/2Row; Product Range Panasonic AXF6G3012

Description
CONNECTOR, STACKING, HEADER, 30POS/2ROW; Product Range:P4SP Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STACKING, HEADER, 30POS/2ROW; Product Range:P4SP Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, Header, 30Pos/2Row; Product Range Panasonic - 51AH5769 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 30Pos/2Row; Product Range Panasonic
51AH5769
Connector, Stacking, Header, 30Pos/2Row; Product Range Panasonic 51AH5769
CONNECTOR, STACKING, HEADER, 30POS/2ROW; Product Range:P4SP Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 30POS/2ROW; Product Range:P4SP Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 51AH5769
Product Name Connector, Stacking, Header, 30Pos/2Row; Product Range Panasonic
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Headers & Wire Housings - G125-MH10605L3R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
626 Series FlatPack Contactor for 2
Specs
Product Type IC Socket
View Details