Panasonic Connector, Fpc, 70Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic AXF6D7012A

Description
CONNECTOR, FPC, 70POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:70Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, FPC, 70POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:70Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Fpc, 70Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic - 47AC7728 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, 70Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic
47AC7728
Connector, Fpc, 70Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic 47AC7728
CONNECTOR, FPC, 70POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:70Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes

CONNECTOR, FPC, 70POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:70Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AC7728
Product Name Connector, Fpc, 70Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102976-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
.018
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
D-Sub Standard Board Mount - D15S23A4GV00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details