Panasonic Connector, Fpc, 60Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic AXF6D6012

Description
CONNECTOR, FPC, 60POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:60Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, FPC, 60POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:60Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Fpc, 60Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic - 47AC7725 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, 60Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic
47AC7725
Connector, Fpc, 60Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic 47AC7725
CONNECTOR, FPC, 60POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:60Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes

CONNECTOR, FPC, 60POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:60Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AC7725
Product Name Connector, Fpc, 60Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
DIL Sockets - 1613634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
D-Sub Standard Board Mount - D09S33E4GI00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details