Panasonic Connector, Fpc, 44Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic AXF6D4412A

Description
CONNECTOR, FPC, 44POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:44Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, FPC, 44POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:44Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Fpc, 44Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic - 47AC7722 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, 44Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic
47AC7722
Connector, Fpc, 44Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic 47AC7722
CONNECTOR, FPC, 44POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:44Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes

CONNECTOR, FPC, 44POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:44Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AC7722
Product Name Connector, Fpc, 44Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Headers & Wire Housings - G125-9603402 - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
PCB Headers & Receptacles - 102977-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Discrete Sockets - 9094341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details