Panasonic Connector, Fpc, 40Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic AXF6D4012A

Description
CONNECTOR, FPC, 40POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:40Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, FPC, 40POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:40Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Fpc, 40Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic - 47AC7720 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, 40Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic
47AC7720
Connector, Fpc, 40Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic 47AC7720
CONNECTOR, FPC, 40POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:40Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes

CONNECTOR, FPC, 40POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:40Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AC7720
Product Name Connector, Fpc, 40Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

625 Series Quad Pack Contactor for 2
Specs
Product Type IC Socket
Contact Plating Gold
View Details
Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
DIL Sockets - 1831570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - G125-MH10605M3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details