Panasonic Connector, Fpc, 40Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic AXF6D4012

Description
CONNECTOR, FPC, 40POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:40Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, FPC, 40POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:40Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Fpc, 40Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic - 47AC7719 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, 40Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic
47AC7719
Connector, Fpc, 40Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic 47AC7719
CONNECTOR, FPC, 40POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:40Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes

CONNECTOR, FPC, 40POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:40Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AC7719
Product Name Connector, Fpc, 40Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Array High Speed Test - DaVinci 112: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
Contact Resistance 80 milliohms
View Details
626 Series FlatPack Contactor for 2
Specs
Product Type IC Socket
View Details
IC Sockets - 2272209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details