Panasonic Connector, Fpc, 34Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic AXF6D3412A

Description
CONNECTOR, FPC, 34POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:34Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, FPC, 34POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:34Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Fpc, 34Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic - 47AC7718 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, 34Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic
47AC7718
Connector, Fpc, 34Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic 47AC7718
CONNECTOR, FPC, 34POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:34Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes

CONNECTOR, FPC, 34POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:34Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AC7718
Product Name Connector, Fpc, 34Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
DIL Sockets - 1831567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Conn, Header, 40Pos, 2Row, 2.54Mm, Th Rohs Compliant Amphenol Communications Solutions - 29AK9781 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details