Panasonic Connector, Fpc, 30Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic AXF6D3012

Description
CONNECTOR, FPC, 30POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:30Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, FPC, 30POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:30Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Fpc, 30Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic - 47AC7715 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, 30Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic
47AC7715
Connector, Fpc, 30Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic 47AC7715
CONNECTOR, FPC, 30POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:30Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes

CONNECTOR, FPC, 30POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:30Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AC7715
Product Name Connector, Fpc, 30Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Headers & Wire Housings - G125-FV12605F3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103336-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Discrete Sockets - 9094338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details