Panasonic Connector, Fpc, 24Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic AXF6D2412A

Description
CONNECTOR, FPC, 24POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:24Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, FPC, 24POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:24Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Fpc, 24Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic - 47AC7714 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, 24Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic
47AC7714
Connector, Fpc, 24Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic 47AC7714
CONNECTOR, FPC, 24POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:24Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes

CONNECTOR, FPC, 24POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:24Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AC7714
Product Name Connector, Fpc, 24Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1831581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
.080
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details