Panasonic Connector, Fpc, 24Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic AXF6D2412

Description
CONNECTOR, FPC, 24POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:24Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, FPC, 24POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:24Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Fpc, 24Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic - 47AC7713 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, 24Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic
47AC7713
Connector, Fpc, 24Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic 47AC7713
CONNECTOR, FPC, 24POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:24Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes

CONNECTOR, FPC, 24POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:24Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - AXF6D2412 - ODG (Origin Data Global)
Shenzhen, China
Arrays, Edge Type, Mezzanine (Board to Board)
AXF6D2412
Arrays, Edge Type, Mezzanine (Board to Board) AXF6D2412
CONN HDR 24POS SMD GOLD

CONN HDR 24POS SMD GOLD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 47AC7713 AXF6D2412
Product Name Connector, Fpc, 24Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic Arrays, Edge Type, Mezzanine (Board to Board)
Product Type IC Headers IC Headers; Header, Outer Shroud Contacts
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Headers & Wire Housings - G125-FS15005F3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102706-1 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Board Mount
Current Rating 5 amps
View Details
2 suppliers
IC Socket Adapters - 5096292 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details