Panasonic Connector, Fpc, 16Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic AXF6D1612

Description
CONNECTOR, FPC, 16POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:16Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, FPC, 16POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:16Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Fpc, 16Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic - 47AC7709 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, 16Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic
47AC7709
Connector, Fpc, 16Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic 47AC7709
CONNECTOR, FPC, 16POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:16Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes

CONNECTOR, FPC, 16POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:16Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AC7709
Product Name Connector, Fpc, 16Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Peripheral Tri-Temp Test: Celsius Series -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details
DIL Sockets - 9094228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
611 Series TO Pin Circle Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1126644-10114828-10103LF - Win Source Electronics
Specs
Product Type IC Headers
Mounting SMT; SMD (SMT)
Voltage Rating 125 volts
View Details
3 suppliers