Panasonic Connector, Fpc, 12Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic AXF6D1212A

Description
CONNECTOR, FPC, 12POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:12Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, FPC, 12POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:12Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Fpc, 12Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic - 47AC7708 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, 12Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic
47AC7708
Connector, Fpc, 12Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic 47AC7708
CONNECTOR, FPC, 12POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:12Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes

CONNECTOR, FPC, 12POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:12Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AC7708
Product Name Connector, Fpc, 12Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Seamless Contact Pin .357
Keystone Electronics Corp.
Specs
Product Type PCB Pins
Contact Plating Nickel; Nickel Plate
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Headers & Wire Housings - 103308-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details