Panasonic Connector, Fpc, 10Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic AXF6D1012

Description
CONNECTOR, FPC, 10POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:10Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, FPC, 10POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:10Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Fpc, 10Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic - 47AC7705 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, 10Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic
47AC7705
Connector, Fpc, 10Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic 47AC7705
CONNECTOR, FPC, 10POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:10Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes

CONNECTOR, FPC, 10POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:10Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AC7705
Product Name Connector, Fpc, 10Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Bandolier Pins -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type PCB Pins
Mounting Through-Hole; Press-fit / Solderless Technology
Contact Type Straight Pins
View Details
Headers & Wire Housings - B5743-220-M-L-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103169-6 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
IC Sockets - 2272211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details