High Current Connectors Product overview: AXF6A4012 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXF6A4012 can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 862744-AXF6A4012
Series: A35P
Features: 40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8536.69.4040
CONN HDR 40POS SMD GOLD
CONNECTOR, HEADER, 40POS, 2ROW, 0.35MM; Mezzanine Connector Type:Header; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:40Contacts;
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-AXF6A4012 | 862744-AXF6A4012 | AXF6A4012 | 77Y7305 |
| Product Name | Electronic Connector | Rectangular Connectors - AXF6A4012 | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connector, Header, 40Pos, 2Row, 0.35Mm; Mezzanine Connector Type Panasonic |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |