Panasonic SMD Electronic Connector AXF6A3412A

Description
CONN HDR 34POS SMD GOLD Product overview: AXF6A3412A from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXF6A3412A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HDR 34POS SMD GOLD Product overview: AXF6A3412A from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXF6A3412A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-AXF6A3412A
SMD Electronic Connector 308-AXF6A3412A
CONN HDR 34POS SMD GOLD Product overview: AXF6A3412A from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXF6A3412A can be used for catalog matching and distributor lookup.

CONN HDR 34POS SMD GOLD Product overview: AXF6A3412A from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXF6A3412A can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - AXF6A3412A - 763341-AXF6A3412A - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXF6A3412A
763341-AXF6A3412A
Rectangular Connectors - AXF6A3412A 763341-AXF6A3412A
Manufacturer: Panasonic Electric Works Win Source Part Number: 763341-AXF6A3412A Series: A35P Packaging: Cut Strip Number of Positions: 34 Pitch: 0.014" (0.35mm) Features: Solder Retention Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 0.8mm Height Above Board: 0.026" (0.65mm) Mounting: SMD Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: Panasonic Electric Works
Win Source Part Number: 763341-AXF6A3412A
Series: A35P
Packaging: Cut Strip
Number of Positions: 34
Pitch: 0.014" (0.35mm)
Features: Solder Retention
Connector Type: Header, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 0.8mm
Height Above Board: 0.026" (0.65mm)
Mounting: SMD
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXF6A3412A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXF6A3412A
CONN HDR 34POS SMD GOLD

CONN HDR 34POS SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-AXF6A3412A 763341-AXF6A3412A AXF6A3412A
Product Name SMD Electronic Connector Rectangular Connectors - AXF6A3412A Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details