Panasonic Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXF6A3412

Description
CONN HDR 34POS SMD GOLD
Datasheet
Description
CONN HDR 34POS SMD GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXF6A3412
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXF6A3412
CONN HDR 34POS SMD GOLD

CONN HDR 34POS SMD GOLD

Supplier's Site
Connector, Header, 34Pos, 2Row, 0.35Mm; Mezzanine Connector Type Panasonic - 77Y7304 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 34Pos, 2Row, 0.35Mm; Mezzanine Connector Type Panasonic
77Y7304
Connector, Header, 34Pos, 2Row, 0.35Mm; Mezzanine Connector Type Panasonic 77Y7304
CONNECTOR, HEADER, 34POS, 2ROW, 0.35MM; Mezzanine Connector Type:Header; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:A35P Series RoHS Compliant: Yes

CONNECTOR, HEADER, 34POS, 2ROW, 0.35MM; Mezzanine Connector Type:Header; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:A35P Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number AXF6A3412 77Y7304
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Header, 34Pos, 2Row, 0.35Mm; Mezzanine Connector Type Panasonic
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1103 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details