Panasonic Rectangular Connectors - AXF6A3012 AXF6A3012

Description
Manufacturer: Panasonic Win Source Part Number: 862743-AXF6A3012 Series: A35P Features: 30 Position Connector Header, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 862743-AXF6A3012 Series: A35P Features: 30 Position Connector Header, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - AXF6A3012 - 862743-AXF6A3012 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXF6A3012
862743-AXF6A3012
Rectangular Connectors - AXF6A3012 862743-AXF6A3012
Manufacturer: Panasonic Win Source Part Number: 862743-AXF6A3012 Series: A35P Features: 30 Position Connector Header, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.69.4040

Manufacturer: Panasonic
Win Source Part Number: 862743-AXF6A3012
Series: A35P
Features: 30 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
308-AXF6A3012
Electronic Connector 308-AXF6A3012
High Current Connectors Product overview: AXF6A3012 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXF6A3012 can be used for catalog matching and distributor lookup.

High Current Connectors Product overview: AXF6A3012 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXF6A3012 can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXF6A3012
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXF6A3012
CONN HDR 30POS SMD GOLD

CONN HDR 30POS SMD GOLD

Supplier's Site
Connector, Header, 30Pos, 2Row, 0.35Mm; Mezzanine Connector Type Panasonic - 77Y7303 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 30Pos, 2Row, 0.35Mm; Mezzanine Connector Type Panasonic
77Y7303
Connector, Header, 30Pos, 2Row, 0.35Mm; Mezzanine Connector Type Panasonic 77Y7303
CONNECTOR, HEADER, 30POS, 2ROW, 0.35MM; Mezzanine Connector Type:Header; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:A35P Series RoHS Compliant: Yes

CONNECTOR, HEADER, 30POS, 2ROW, 0.35MM; Mezzanine Connector Type:Header; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:A35P Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 862743-AXF6A3012 308-AXF6A3012 AXF6A3012 77Y7303
Product Name Rectangular Connectors - AXF6A3012 Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Header, 30Pos, 2Row, 0.35Mm; Mezzanine Connector Type Panasonic
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details