Panasonic PCB Sockets AXF5K0412

Description
Panasonic AXF5K0412 PCB Socket
Request a Quote Datasheet
Description
Panasonic AXF5K0412 PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2319844 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2319844
PCB Sockets 2319844
Panasonic AXF5K0412 PCB Socket

Panasonic AXF5K0412 PCB Socket

Supplier's Site
PCB Sockets - 2319846 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2319846
PCB Sockets 2319846
Panasonic AXF5K0412 PCB Socket

Panasonic AXF5K0412 PCB Socket

Supplier's Site
PCB Sockets - 2319846P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2319846P
PCB Sockets 2319846P
Panasonic AXF5K0412 PCB Socket

Panasonic AXF5K0412 PCB Socket

Supplier's Site
Mezzanine Conn, Rcpt, 4Pos, 2Row, 0.35Mm; Mezzanine Connector Type Panasonic - 22AJ1092 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 4Pos, 2Row, 0.35Mm; Mezzanine Connector Type Panasonic
22AJ1092
Mezzanine Conn, Rcpt, 4Pos, 2Row, 0.35Mm; Mezzanine Connector Type Panasonic 22AJ1092
MEZZANINE CONN, RCPT, 4POS, 2ROW, 0.35MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

MEZZANINE CONN, RCPT, 4POS, 2ROW, 0.35MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2319844 22AJ1092
Product Name PCB Sockets Mezzanine Conn, Rcpt, 4Pos, 2Row, 0.35Mm; Mezzanine Connector Type Panasonic
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details