Panasonic Connector, Stacking, Rcpt, 80Pos, 2Rows; Product Range Panasonic AXF5G8022

Description
CONNECTOR, STACKING, RCPT, 80POS, 2ROWS; Product Range:P4SP Series; No. of Contacts:80Contacts; Gender:Receptacle; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STACKING, RCPT, 80POS, 2ROWS; Product Range:P4SP Series; No. of Contacts:80Contacts; Gender:Receptacle; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, Rcpt, 80Pos, 2Rows; Product Range Panasonic - 51AH5766 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 80Pos, 2Rows; Product Range Panasonic
51AH5766
Connector, Stacking, Rcpt, 80Pos, 2Rows; Product Range Panasonic 51AH5766
CONNECTOR, STACKING, RCPT, 80POS, 2ROWS; Product Range:P4SP Series; No. of Contacts:80Contacts; Gender:Receptacle; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 80POS, 2ROWS; Product Range:P4SP Series; No. of Contacts:80Contacts; Gender:Receptacle; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AH5766
Product Name Connector, Stacking, Rcpt, 80Pos, 2Rows; Product Range Panasonic
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-FG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Angled plug socket - PEV-1/4-A-WD - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers