Panasonic Connector, Stacking, Rcpt, 60Pos, 2Rows; Product Range Panasonic AXF5G6022

Description
CONNECTOR, STACKING, RCPT, 60POS, 2ROWS; Product Range:P4SP Series; No. of Contacts:60Contacts; Gender:Receptacle; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STACKING, RCPT, 60POS, 2ROWS; Product Range:P4SP Series; No. of Contacts:60Contacts; Gender:Receptacle; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, Rcpt, 60Pos, 2Rows; Product Range Panasonic - 51AH5765 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 60Pos, 2Rows; Product Range Panasonic
51AH5765
Connector, Stacking, Rcpt, 60Pos, 2Rows; Product Range Panasonic 51AH5765
CONNECTOR, STACKING, RCPT, 60POS, 2ROWS; Product Range:P4SP Series; No. of Contacts:60Contacts; Gender:Receptacle; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 60POS, 2ROWS; Product Range:P4SP Series; No. of Contacts:60Contacts; Gender:Receptacle; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXF5G6022
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXF5G6022
I/C Rectangular

I/C Rectangular

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 51AH5765 AXF5G6022
Product Name Connector, Stacking, Rcpt, 60Pos, 2Rows; Product Range Panasonic Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
PB+ Backplane Male Right Angle Solder Power Connector - 80317-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Male BNC to Female BNC Adapter, 6 dB Attenuation - AT-6 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details