Panasonic Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXF5G4022

Description
I/C Rectangular
Description
I/C Rectangular
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic Connector, Stacking, Rcpt, 40Pos, 2Rows (part number 51AH5764) is designed for applications requiring high-density connections. It features a 0.4mm pitch and supports a maximum rated current of 1A per pin for power contacts, with a total maximum current of 12A across the connector. The connector is suitable for both power and signal applications, allowing for design flexibility as any pin can serve as a power contact. It has a dielectric strength of 150V AC and an insulation resistance of at least 1,000MΩ. The connector operates effectively within a temperature range of -55°C to +85°C and is resistant to various environmental factors, including humidity and thermal shock. The contact resistance is low, with a maximum of 40mΩ, ensuring efficient signal transmission. This connector is ideal for use in mobile devices, industrial equipment, and other applications where space-saving and high-speed transmission are critical.

Datasheet Summary
Powered by GS/AI

The Panasonic Connector, Stacking, Rcpt, 40Pos, 2Rows (part number 51AH5764) is designed for applications requiring high-density connections. It features a 0.4mm pitch and supports a maximum rated current of 1A per pin for power contacts, with a total maximum current of 12A across the connector. The connector is suitable for both power and signal applications, allowing for design flexibility as any pin can serve as a power contact. It has a dielectric strength of 150V AC and an insulation resistance of at least 1,000MΩ. The connector operates effectively within a temperature range of -55°C to +85°C and is resistant to various environmental factors, including humidity and thermal shock. The contact resistance is low, with a maximum of 40mΩ, ensuring efficient signal transmission. This connector is ideal for use in mobile devices, industrial equipment, and other applications where space-saving and high-speed transmission are critical.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXF5G4022
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXF5G4022
I/C Rectangular

I/C Rectangular

Supplier's Site
Connector, Stacking, Rcpt, 40Pos, 2Rows; Product Range Panasonic - 51AH5764 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 40Pos, 2Rows; Product Range Panasonic
51AH5764
Connector, Stacking, Rcpt, 40Pos, 2Rows; Product Range Panasonic 51AH5764
CONNECTOR, STACKING, RCPT, 40POS, 2ROWS; Product Range:P4SP Series; No. of Contacts:40Contacts; Gender:Receptacle; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 40POS, 2ROWS; Product Range:P4SP Series; No. of Contacts:40Contacts; Gender:Receptacle; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number AXF5G4022 51AH5764
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Stacking, Rcpt, 40Pos, 2Rows; Product Range Panasonic
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products