The Panasonic Connector, Stacking, Rcpt, 100Pos, 2Rows (part number 51AH5761) features a compact design with a 0.4mm pitch spacing and is suitable for surface mount applications. It supports a maximum rated current of 1A per pin for power contacts and 0.5A per pin for signal contacts, with a total maximum current capacity of 12A across the connector. The connector is designed for high-speed transmission, capable of handling data rates up to 10Gbps. It operates effectively within an ambient temperature range of -55°C to +85°C and meets various environmental resistance standards, including humidity and thermal shock. The contact resistance is low, with a maximum of 40mΩ, ensuring reliable performance. The connector is RoHS compliant and features gold-plated contacts for enhanced durability. This product is ideal for applications in mobile devices, industrial equipment, and other electronic systems requiring high-density connections.
CONNECTOR, STACKING, RCPT, 100POS, 2ROWS; Product Range:P4SP Series; No. of Contacts:100Contacts
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 51AH5761 |
| Product Name | Connector, Stacking, Rcpt, 100Pos, 2Rows; Product Range Panasonic |
| Termination | Surface Mount |